S. Himmelstein & Company Precision Reaction Torquemeter RTM 2280V

Description
Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. There are no pots or other parts subject to mis adjustment during vibration or by unauthorized users. You can select any of 10 units of Measure without recalibrating. Analog and digital outputs are simultaneously available. Use the RS232 port with furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Calibration, Tare and Zero may be invoked via control lines or your computer. Use any of 11 Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data and to Store Test Settings. Features Remote, Bi-Directional Shunt Calibration RS232 Communication PC Interface Software Included 11 User Selectable Bessel Response Filters NIST Traceable, Bi-Directional Calibration
Request a Quote
Description
Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. There are no pots or other parts subject to mis adjustment during vibration or by unauthorized users. You can select any of 10 units of Measure without recalibrating. Analog and digital outputs are simultaneously available. Use the RS232 port with furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Calibration, Tare and Zero may be invoked via control lines or your computer. Use any of 11 Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data and to Store Test Settings. Features Remote, Bi-Directional Shunt Calibration RS232 Communication PC Interface Software Included 11 User Selectable Bessel Response Filters NIST Traceable, Bi-Directional Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series 2280V precision reaction torque meters measure torque from 10 to 750,000 lbf-in with a 200% overload rating and 150% overrange, offering simultaneous analog and digital outputs. They feature 0.05% combined nonlinearity and hysteresis, RS232 communication, 11 selectable Bessel filters, and NIST-traceable bi-directional calibration. The devices have no bearings or speed limits, support remote shunt calibration, and operate over a usable temperature range of -40 to +185 °F. Analog output is 0 to ±10.000 V, with a 500 Hz measurement bandwidth and 8 kHz sampling rate. Package dimensions vary by model, with flange face-to-face spacing ranging from 2.582 to 6.500 inches. All models are calibrated for both clockwise and counterclockwise torque.

Datasheet Summary
Powered by GS/AI

Series 2280V precision reaction torque meters measure torque from 10 to 750,000 lbf-in with a 200% overload rating and 150% overrange, offering simultaneous analog and digital outputs. They feature 0.05% combined nonlinearity and hysteresis, RS232 communication, 11 selectable Bessel filters, and NIST-traceable bi-directional calibration. The devices have no bearings or speed limits, support remote shunt calibration, and operate over a usable temperature range of -40 to +185 °F. Analog output is 0 to ±10.000 V, with a 500 Hz measurement bandwidth and 8 kHz sampling rate. Package dimensions vary by model, with flange face-to-face spacing ranging from 2.582 to 6.500 inches. All models are calibrated for both clockwise and counterclockwise torque.

Suppliers

Company
Product
Description
Supplier Links
Precision Reaction Torquemeter - RTM 2280V - S. Himmelstein & Company
Hoffman Estates, IL, USA
Precision Reaction Torquemeter
RTM 2280V
Precision Reaction Torquemeter RTM 2280V
Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. There are no pots or other parts subject to mis adjustment during vibration or by unauthorized users. You can select any of 10 units of Measure without recalibrating. Analog and digital outputs are simultaneously available. Use the RS232 port with furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Calibration, Tare and Zero may be invoked via control lines or your computer. Use any of 11 Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data and to Store Test Settings. Features Remote, Bi-Directional Shunt Calibration RS232 Communication PC Interface Software Included 11 User Selectable Bessel Response Filters NIST Traceable, Bi-Directional Calibration

Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. There are no pots or other parts subject to mis adjustment during vibration or by unauthorized users. You can select any of 10 units of Measure without recalibrating.

Analog and digital outputs are simultaneously available. Use the RS232 port with furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Calibration, Tare and Zero may be invoked via control lines or your computer. Use any of 11 Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data and to Store Test Settings.

Features

  • Remote, Bi-Directional Shunt Calibration
  • RS232 Communication
  • PC Interface Software Included
  • 11 User Selectable Bessel Response Filters
  • NIST Traceable, Bi-Directional Calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number RTM 2280V
Product Name Precision Reaction Torquemeter
Torque 10 to 750000 In-lbs (11.53 to 864796 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Bearingless Digital Torquemeter - 81008V - S. Himmelstein & Company
Specs
Torque 88510 to 221300 In-lbs (102057 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Flanged Torquemeters With Analog and Digital Outputs of Torque, Speed and Power - MCRT® 48860/61/70V - S. Himmelstein & Company
Specs
Torque 1000 to 96018 In-lbs (1153 to 110714 kg-cm)
Electrical Output Voltage; Serial; Other
Features Temperature Compensation
View Details
Dual Range Bearingless Digital Torque Transducer - 88700V - S. Himmelstein & Company
Specs
Torque 200 to 4.00E6 In-lbs (231 to 4.61E6 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage; Frequency
View Details