S. Himmelstein & Company High Precision C-Face Reaction Torquemeter CF2800V

Description
Series CF2800V Torque meters have high accuracy, high stiffness, and low deflection. Overload capacity is 5 times rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. These devices mate directly with NEMA C-Face motors and generators. There are no pots, switches or other parts subject to mis-adjustment during vibration or by unauthorized users. You can select any of 10 Units of Measure without re-calibrating. Analog and digital outputs are simultaneously available. Use the RS232 port with the furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Tare and Zero may be invoked via I/O lines or computer. Use the 11 selectable Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data, and to Store Test Setups. Features No Bearings, No Speed Limit Remote Bi-directional Shunt Calibration PC Interface software Included 11 Bessel Response Data Filters No Manual Adjustments Large Through Bore NIST traceable, NVLAP accredited
Request a Quote Datasheet
Description
Series CF2800V Torque meters have high accuracy, high stiffness, and low deflection. Overload capacity is 5 times rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. These devices mate directly with NEMA C-Face motors and generators. There are no pots, switches or other parts subject to mis-adjustment during vibration or by unauthorized users. You can select any of 10 Units of Measure without re-calibrating. Analog and digital outputs are simultaneously available. Use the RS232 port with the furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Tare and Zero may be invoked via I/O lines or computer. Use the 11 selectable Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data, and to Store Test Setups. Features No Bearings, No Speed Limit Remote Bi-directional Shunt Calibration PC Interface software Included 11 Bessel Response Data Filters No Manual Adjustments Large Through Bore NIST traceable, NVLAP accredited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Precision C-Face Reaction Torquemeter - CF2800V - S. Himmelstein & Company
Hoffman Estates, IL, USA
High Precision C-Face Reaction Torquemeter
CF2800V
High Precision C-Face Reaction Torquemeter CF2800V
Series CF2800V Torque meters have high accuracy, high stiffness, and low deflection. Overload capacity is 5 times rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. These devices mate directly with NEMA C-Face motors and generators. There are no pots, switches or other parts subject to mis-adjustment during vibration or by unauthorized users. You can select any of 10 Units of Measure without re-calibrating. Analog and digital outputs are simultaneously available. Use the RS232 port with the furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Tare and Zero may be invoked via I/O lines or computer. Use the 11 selectable Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data, and to Store Test Setups. Features No Bearings, No Speed Limit Remote Bi-directional Shunt Calibration PC Interface software Included 11 Bessel Response Data Filters No Manual Adjustments Large Through Bore NIST traceable, NVLAP accredited

Series CF2800V Torque meters have high accuracy, high stiffness, and low deflection. Overload capacity is 5 times rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. These devices mate directly with NEMA C-Face motors and generators. There are no pots, switches or other parts subject to mis-adjustment during vibration or by unauthorized users. You can select any of 10 Units of Measure without re-calibrating.

Analog and digital outputs are simultaneously available. Use the RS232 port with the furnished software or write your own. The Torque meter has low drift, exceptional temperature performance, and 150% Overrange. Without High Overrange, clipped peaks cause large errors. Tare and Zero may be invoked via I/O lines or computer. Use the 11 selectable Bessel filters for signal processing. Use your PC to Display Current, Max, Min and Spread Data, to Save and Plot Data, and to Store Test Setups.

Features

  • No Bearings, No Speed Limit
  • Remote Bi-directional Shunt Calibration
  • PC Interface software Included
  • 11 Bessel Response Data Filters
  • No Manual Adjustments
  • Large Through Bore
  • NIST traceable, NVLAP accredited
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number CF2800V
Product Name High Precision C-Face Reaction Torquemeter
Torque 50 to 20000 In-lbs (57.65 to 23061 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage; Serial
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830V - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1500 ±% Full Scale
Electrical Output Voltage
View Details
Dual Range Bearingless Digital Torque Transducer - 88700V - S. Himmelstein & Company
Specs
Torque 200 to 4.00E6 In-lbs (231 to 4.61E6 kg-cm)
Accuracy 0.0500 ±% Full Scale
Electrical Output Voltage; Frequency
View Details
Ultra-Precise, Dual Range Shaft Torque Meter - 79800V - S. Himmelstein & Company
Specs
Torque 25 to 100000 In-lbs (28.83 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details
Non-Contact, Reduced Frontal Area Wheel Torquemeter - MCRT 27830T - S. Himmelstein & Company
Specs
Torque 5000 to 50000 In-lbs (5765 to 57653 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details