S. Himmelstein & Company Solid Flanged Reaction Torque Transducers RTM 2200M

Description
Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low crosstalk (1% typical). All models are calibrated CW and CCW to rated load in our NVLAP* accredited laboratory, NVLAP Lab Code 200487-0. A NVLAP approved Calibration Certificate documenting NIST traceability is furnished. Features No bearings or speed limit Short length with high stiffness 15-5PH stainless and aluminum alloy sensing elements NIST traceable bidirectional calibration
Request a Quote Datasheet
Description
Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low crosstalk (1% typical). All models are calibrated CW and CCW to rated load in our NVLAP* accredited laboratory, NVLAP Lab Code 200487-0. A NVLAP approved Calibration Certificate documenting NIST traceability is furnished. Features No bearings or speed limit Short length with high stiffness 15-5PH stainless and aluminum alloy sensing elements NIST traceable bidirectional calibration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Flanged Reaction Torque Transducers - RTM 2200M - S. Himmelstein & Company
Hoffman Estates, IL, USA
Solid Flanged Reaction Torque Transducers
RTM 2200M
Solid Flanged Reaction Torque Transducers RTM 2200M
Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low crosstalk (1% typical). All models are calibrated CW and CCW to rated load in our NVLAP* accredited laboratory, NVLAP Lab Code 200487-0. A NVLAP approved Calibration Certificate documenting NIST traceability is furnished. Features No bearings or speed limit Short length with high stiffness 15-5PH stainless and aluminum alloy sensing elements NIST traceable bidirectional calibration

Series 2200 torque meters are characterized by high accuracy, high torsional stiffness, and low torsional deflection. Their overload capacity is twice rated torque. They handle large extraneous loads with low crosstalk (1% typical). All models are calibrated CW and CCW to rated load in our NVLAP* accredited laboratory, NVLAP Lab Code 200487-0. A NVLAP approved Calibration Certificate documenting NIST traceability is furnished.

Features

  • No bearings or speed limit
  • Short length with high stiffness
  • 15-5PH stainless and aluminum alloy sensing elements
  • NIST traceable bidirectional calibration
Supplier's Site Datasheet

Technical Specifications

  S. Himmelstein & Company
Product Category Torque Sensors
Product Number RTM 2200M
Product Name Solid Flanged Reaction Torque Transducers
Torque 0.6250 to 100000 In-lbs (0.7207 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
Torque Sensor Type Reaction
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact, Pulley/Sprocket Style Torque Transducer - MCRT 3120TA - S. Himmelstein & Company
Specs
Torque 50 to 1500 In-lbs (57.65 to 1730 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
Ultra Precise Low Capacity Digital Rotating Torque Transducer - 48600V - S. Himmelstein & Company
Specs
Torque 0.6195 to 12.39 In-lbs (0.7143 to 14.29 kg-cm)
Electrical Output Voltage; Serial
Features Temperature Compensation
View Details
Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
Ultra-Precise Digital Torquemeter - 49800V - S. Himmelstein & Company
Specs
Torque 50 to 190000 In-lbs (57.65 to 219082 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details