Rochester Electronics Current Transducers - ACS770LCB-100B-PFF-T ACS770LCB-100B-PFF-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 844536-ACS770LCB-100 B-PFF-T Series: ACS770 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF Package: Bulk Package: 5-CB Formed Leads, PFF Mounting: Through Hole Categories: Sensors Case / Package: 5-CB Module Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 844536-ACS770LCB-100 B-PFF-T Series: ACS770 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF Package: Bulk Package: 5-CB Formed Leads, PFF Mounting: Through Hole Categories: Sensors Case / Package: 5-CB Module Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS770LCB-100B-PFF-T - 844536-ACS770LCB-100B-PFF-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS770LCB-100B-PFF-T
844536-ACS770LCB-100B-PFF-T
Current Transducers - ACS770LCB-100B-PFF-T 844536-ACS770LCB-100B-PFF-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 844536-ACS770LCB-100 B-PFF-T Series: ACS770 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF Package: Bulk Package: 5-CB Formed Leads, PFF Mounting: Through Hole Categories: Sensors Case / Package: 5-CB Module Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 844536-ACS770LCB-100B-PFF-T
Series: ACS770
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Package: Bulk
Package: 5-CB Formed Leads, PFF
Mounting: Through Hole
Categories: Sensors
Case / Package: 5-CB Module
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 844536-ACS770LCB-100B-PFF-T
Product Name Current Transducers - ACS770LCB-100B-PFF-T
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current transducer 200 A eff, small - 1-CTT200ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 200 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details