TE Connectivity Current Sensors 2548333-1

Description
Body Features Built-In Integrator : With Dimensions Cable Construction : 3 x 24 AWG Shielded Cable Length : 3 M  [9.84 FT ] Coil Length : 3000 MM  [118 INCH ] Sensor Internal Diameter : 175 MM  [6.89 INCH ] Electrical Characteristics Measurable Current (Max) (AMP) : 5000 Nominal Output Rate mV/kA @ 50 Hz (RMS) : 333 Primary Voltage (Max) (V) : 600 Industry Standards Compatible With Approved Standards Products : ANSI/CAN/UL 61010-1 IP Rating : IP68 Operation/Applicatio n Operating Altitude (Max) : 2000 M  [6562 FT ] Signal Characteristics Operating Frequency (HZ) : 50, 60 Usage Conditions Operating Temperature Range : -35 - 75 DEGC  [-31 - 167 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Built-In Integrator : With Dimensions Cable Construction : 3 x 24 AWG Shielded Cable Length : 3 M  [9.84 FT ] Coil Length : 3000 MM  [118 INCH ] Sensor Internal Diameter : 175 MM  [6.89 INCH ] Electrical Characteristics Measurable Current (Max) (AMP) : 5000 Nominal Output Rate mV/kA @ 50 Hz (RMS) : 333 Primary Voltage (Max) (V) : 600 Industry Standards Compatible With Approved Standards Products : ANSI/CAN/UL 61010-1 IP Rating : IP68 Operation/Applicatio n Operating Altitude (Max) : 2000 M  [6562 FT ] Signal Characteristics Operating Frequency (HZ) : 50, 60 Usage Conditions Operating Temperature Range : -35 - 75 DEGC  [-31 - 167 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 2548333-1 - TE Connectivity
Berwyn, PA, United States
Current Sensors
2548333-1
Current Sensors 2548333-1
Body Features Built-In Integrator : With Dimensions Cable Construction : 3 x 24 AWG Shielded Cable Length : 3 M  [9.84 FT ] Coil Length : 3000 MM  [118 INCH ] Sensor Internal Diameter : 175 MM  [6.89 INCH ] Electrical Characteristics Measurable Current (Max) (AMP) : 5000 Nominal Output Rate mV/kA @ 50 Hz (RMS) : 333 Primary Voltage (Max) (V) : 600 Industry Standards Compatible With Approved Standards Products : ANSI/CAN/UL 61010-1 IP Rating : IP68 Operation/Applicatio n Operating Altitude (Max) : 2000 M  [6562 FT ] Signal Characteristics Operating Frequency (HZ) : 50, 60 Usage Conditions Operating Temperature Range : -35 - 75 DEGC  [-31 - 167 DEGF ] Relative Humidity Range (PCT) : 10 - 95 Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Built-In Integrator : With

Dimensions


  • Cable Construction : 3 x 24 AWG Shielded
  • Cable Length : 3 M  [9.84 FT ]
  • Coil Length : 3000 MM  [118 INCH ]
  • Sensor Internal Diameter : 175 MM  [6.89 INCH ]

Electrical Characteristics


  • Measurable Current (Max) (AMP) : 5000
  • Nominal Output Rate mV/kA @ 50 Hz (RMS) : 333
  • Primary Voltage (Max) (V) : 600

Industry Standards


  • Compatible With Approved Standards Products : ANSI/CAN/UL 61010-1
  • IP Rating : IP68

Operation/Application


  • Operating Altitude (Max) : 2000 M  [6562 FT ]

Signal Characteristics


  • Operating Frequency (HZ) : 50, 60

Usage Conditions


  • Operating Temperature Range : -35 - 75 DEGC  [-31 - 167 DEGF ]
  • Relative Humidity Range (PCT) : 10 - 95
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Sensors
Product Number 2548333-1
Product Name Current Sensors
Current 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
Current Sensors - 2548319-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
Current Sensors - 2548317-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details