Rochester Electronics Current Transducers - ACS780LLSTR-100B-T ACS780LLSTR-100B-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909254-ACS780LLSTR-1 00B-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module Package: Bulk Package: 7-PowerSMD Module Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909254-ACS780LLSTR-1 00B-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module Package: Bulk Package: 7-PowerSMD Module Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS780LLSTR-100B-T
909254-ACS780LLSTR-100B-T
Current Transducers - ACS780LLSTR-100B-T 909254-ACS780LLSTR-100B-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909254-ACS780LLSTR-1 00B-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module Package: Bulk Package: 7-PowerSMD Module Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909254-ACS780LLSTR-100B-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 100A 1 Channel Hall Effect, Differential Bidirectional 7-PowerSMD Module
Package: Bulk
Package: 7-PowerSMD Module
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 909254-ACS780LLSTR-100B-T
Product Name Current Transducers - ACS780LLSTR-100B-T
Operating Temperature -40 to 302 F (-40 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
CURRENT TRANSDUCER 600A RMS - 1-CTS600ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 900 amps
View Details