The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either via the analog output or via the IO-Link interface. Power and energy are calculated internally. These values are also output via the IO-Link interface.
| STEGO | |
|---|---|
| Product Category | Current Sensors |
| Product Number | ESS 076 |
| Product Name | 3-phase smart current sensor |
| Current Type | AC Current |
| Mounting / Configuration | DIN Rail |
| Electrical Output | Outputs an analog current signal; Digital (IO- Link) |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |