Advantech 50A Clamp-on Split-core Current Transducer/Sensor BB-JC10F50-V

Description
Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in-one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary Current: 50A RMS Output voltage: 0-5V Accuracy: <2% (nominal primary current) Bandwidth: 50/60 Hz UL, CSA, CE and RoHS available
Request a Quote Datasheet
Description
Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in-one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary Current: 50A RMS Output voltage: 0-5V Accuracy: <2% (nominal primary current) Bandwidth: 50/60 Hz UL, CSA, CE and RoHS available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Cincinnati, OH, United States
50A Clamp-on Split-core Current Transducer/Sensor
BB-JC10F50-V
50A Clamp-on Split-core Current Transducer/Sensor BB-JC10F50-V
Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more. All-in-one structure in a small size Sensing aperture: 10 mm (clamp-on) Primary Current: 50A RMS Output voltage: 0-5V Accuracy: <2% (nominal primary current) Bandwidth: 50/60 Hz UL, CSA, CE and RoHS available

Clamp-on split-core current transducer, Model JC10F50-V, is designed for energy management with a convenient connection to electronic sub-metering. It may also be applied for current measurement in a system of distributed power line carriers (PLCs) or remote controls such as SCADA software for automation and supervision. Other applications include security and condition monitoring, load monitoring, protection systems, and predictive maintenance of conveyors, pumps, HVAC motors and more.

  • All-in-one structure in a small size
  • Sensing aperture: 10 mm (clamp-on)
  • Primary Current: 50A RMS
  • Output voltage: 0-5V
  • Accuracy: <2% (nominal primary current)
  • Bandwidth: 50/60 Hz
  • UL, CSA, CE and RoHS available
Buy Now Datasheet
Current Transducer/sensor, 0.05A, 5V; Sensor Output Advantech - 94Y7341 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer/sensor, 0.05A, 5V; Sensor Output Advantech
94Y7341
Current Transducer/sensor, 0.05A, 5V; Sensor Output Advantech 94Y7341
CURRENT TRANSDUCER/SENSOR, 0.05A, 5V; Sensor Output:Voltage / Current; Supply Voltage DC Min:0V; Supply Voltage DC Max:5V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 50A; Response Time:300ms; Accuracy %:2% RoHS Compliant: Yes

CURRENT TRANSDUCER/SENSOR, 0.05A, 5V; Sensor Output:Voltage / Current; Supply Voltage DC Min:0V; Supply Voltage DC Max:5V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 50A; Response Time:300ms; Accuracy %:2% RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
BB-JC10F50-V
Industrial Current Sensors BB-JC10F50-V
Industrial Current Sensors 50A CLAMP ON CURRENT SENSOR

Industrial Current Sensors 50A CLAMP ON CURRENT SENSOR

Buy Now Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number BB-JC10F50-V 94Y7341 BB-JC10F50-V
Product Name 50A Clamp-on Split-core Current Transducer/Sensor Current Transducer/sensor, 0.05A, 5V; Sensor Output Advantech Industrial Current Sensors
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage Voltage; Outputs an analog current signal
Current 50 amps 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers