METCASE Aluminum 19 inch Rack Mount Cases Versamet 19"

Description
Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable base panel Removable rear panel Anodized aluminum 1U x 19" front panel Mounting holes in base for PCBs Two standard colors gray or black Optional molded feet can be fitted for desktop use Accessory PCB mounting pillars Cases supplied fully assembled.
Request a Quote Datasheet
Description
Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable base panel Removable rear panel Anodized aluminum 1U x 19" front panel Mounting holes in base for PCBs Two standard colors gray or black Optional molded feet can be fitted for desktop use Accessory PCB mounting pillars Cases supplied fully assembled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum 19 inch Rack Mount Cases - Versamet 19
Bridgeville, PA, USA
Aluminum 19 inch Rack Mount Cases
Versamet 19"
Aluminum 19 inch Rack Mount Cases Versamet 19"
Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable base panel Removable rear panel Anodized aluminum 1U x 19" front panel Mounting holes in base for PCBs Two standard colors gray or black Optional molded feet can be fitted for desktop use Accessory PCB mounting pillars Cases supplied fully assembled.

Versatile 1U rack mount enclosures

  • Modern aluminum 19 inch rack mount cases
  • Conforms to DIN 41494 and IEC 297-1
  • Attractive design incorporating unique 'comfort-handles'
  • Robust folded case body with removable base panel
  • Removable rear panel
  • Anodized aluminum 1U x 19" front panel
  • Mounting holes in base for PCBs
  • Two standard colors gray or black
  • Optional molded feet can be fitted for desktop use
  • Accessory PCB mounting pillars
  • Cases supplied fully assembled.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Versamet 19"
Product Name Aluminum 19 inch Rack Mount Cases
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details