METCASE 10.5"and 19" Aluminum Rack Mount Instrument Cases Instrumet 19"

Description
Stylish 3U Instrument Enclosures Modern 10.5" and 19" width rack mount cases Robust yet lightweight aluminum construction Conforms to DIN 41494 & IEC 297-1 Designed to accept standard 3U subracks, chassis and front panels Attractive design with die cast front and rear bezels and fabricated case body Standard models with ABS side handles Portable models with metal tilt/swivel metal carry handle bar/bail arm Supplied fully assembled and ready to use Internal subrack/chassis support rails Removable rear panel included Ventilation holes in base and rear panel Three M4 earth studs provided inside Molded ABS non-slip tilt feet included Accessory anodized 10.5" & 19" front panels available.
Request a Quote Datasheet
Description
Stylish 3U Instrument Enclosures Modern 10.5" and 19" width rack mount cases Robust yet lightweight aluminum construction Conforms to DIN 41494 & IEC 297-1 Designed to accept standard 3U subracks, chassis and front panels Attractive design with die cast front and rear bezels and fabricated case body Standard models with ABS side handles Portable models with metal tilt/swivel metal carry handle bar/bail arm Supplied fully assembled and ready to use Internal subrack/chassis support rails Removable rear panel included Ventilation holes in base and rear panel Three M4 earth studs provided inside Molded ABS non-slip tilt feet included Accessory anodized 10.5" & 19" front panels available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.5
Bridgeville, PA, USA
10.5"and 19" Aluminum Rack Mount Instrument Cases
Instrumet 19"
10.5"and 19" Aluminum Rack Mount Instrument Cases Instrumet 19"
Stylish 3U Instrument Enclosures Modern 10.5" and 19" width rack mount cases Robust yet lightweight aluminum construction Conforms to DIN 41494 & IEC 297-1 Designed to accept standard 3U subracks, chassis and front panels Attractive design with die cast front and rear bezels and fabricated case body Standard models with ABS side handles Portable models with metal tilt/swivel metal carry handle bar/bail arm Supplied fully assembled and ready to use Internal subrack/chassis support rails Removable rear panel included Ventilation holes in base and rear panel Three M4 earth studs provided inside Molded ABS non-slip tilt feet included Accessory anodized 10.5" & 19" front panels available.

Stylish 3U Instrument Enclosures

  • Modern 10.5" and 19" width rack mount cases
  • Robust yet lightweight aluminum construction
  • Conforms to DIN 41494 & IEC 297-1
  • Designed to accept standard 3U subracks, chassis and front panels
  • Attractive design with die cast front and rear bezels and fabricated case body
  • Standard models with ABS side handles
  • Portable models with metal tilt/swivel metal carry handle bar/bail arm
  • Supplied fully assembled and ready to use
  • Internal subrack/chassis support rails
  • Removable rear panel included
  • Ventilation holes in base and rear panel
  • Three M4 earth studs provided inside
  • Molded ABS non-slip tilt feet included
  • Accessory anodized 10.5" & 19" front panels available.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Instrumet 19"
Product Name 10.5"and 19" Aluminum Rack Mount Instrument Cases
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
Width 10.5 to 19 inch (267 to 483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details