METCASE Robust 19" Aluminum Rack Mount Cases Mettec 19"

Description
Robust 19" rack mount enclosures Exclusive range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 1U, 2U and 3U Three standard depths, custom sizes to order Attractive die cast front bezel incorporating unique 'comfort-handles' and rack mounting ears Robust case body assembly includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled.
Request a Quote Datasheet
Description
Robust 19" rack mount enclosures Exclusive range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 1U, 2U and 3U Three standard depths, custom sizes to order Attractive die cast front bezel incorporating unique 'comfort-handles' and rack mounting ears Robust case body assembly includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust 19
Bridgeville, PA, USA
Robust 19" Aluminum Rack Mount Cases
Mettec 19"
Robust 19" Aluminum Rack Mount Cases Mettec 19"
Robust 19" rack mount enclosures Exclusive range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 1U, 2U and 3U Three standard depths, custom sizes to order Attractive die cast front bezel incorporating unique 'comfort-handles' and rack mounting ears Robust case body assembly includes flat top and base panels, two side extrusions and the rear panel Internal guide rails for PCBs and chassis plates Removable rear panel Front panel (accessory) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled.

Robust 19" rack mount enclosures

  • Exclusive range of 19" rack cases in aluminum
  • Conforms to DIN 41494 & IEC 297-1
  • Heights: 1U, 2U and 3U
  • Three standard depths, custom sizes to order
  • Attractive die cast front bezel incorporating unique 'comfort-handles'
    and rack mounting ears
  • Robust case body assembly includes flat top and base panels, two
    side extrusions and the rear panel
  • Internal guide rails for PCBs and chassis plates
  • Removable rear panel
  • Front panel (accessory) recessed in bezel for locating keypads or labels
  • Internal guide rails for PCBs and chassis plates
  • Accessory internal mounting plates
  • Cases supplied fully assembled.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Mettec 19"
Product Name Robust 19" Aluminum Rack Mount Cases
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (43.94 to 133 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details