METCASE 19" Universal Rack Shelves Cantilever Shelves

Description
Universal design for mounting to any standard 19" rack or cabinet. Conforms to DIN 41494 and IEC 297-1 Allow easy installation of equipment that does not have any built-in rack mounting facilities Made of CR4 mild steel and painted in a tough powder polyester paint finish Slots in the bottom aid in-rack ventilation Other sizes can be made to order Order your own fully customized version
Request a Quote Datasheet
Description
Universal design for mounting to any standard 19" rack or cabinet. Conforms to DIN 41494 and IEC 297-1 Allow easy installation of equipment that does not have any built-in rack mounting facilities Made of CR4 mild steel and painted in a tough powder polyester paint finish Slots in the bottom aid in-rack ventilation Other sizes can be made to order Order your own fully customized version
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Bridgeville, PA, USA
19" Universal Rack Shelves
Cantilever Shelves
19" Universal Rack Shelves Cantilever Shelves
Universal design for mounting to any standard 19" rack or cabinet. Conforms to DIN 41494 and IEC 297-1 Allow easy installation of equipment that does not have any built-in rack mounting facilities Made of CR4 mild steel and painted in a tough powder polyester paint finish Slots in the bottom aid in-rack ventilation Other sizes can be made to order Order your own fully customized version

Universal design for mounting to any standard 19" rack or cabinet.

  • Conforms to DIN 41494 and IEC 297-1
  • Allow easy installation of equipment that does not have any built-in rack mounting facilities
  • Made of CR4 mild steel and painted in a tough powder polyester paint finish
  • Slots in the bottom aid in-rack ventilation
  • Other sizes can be made to order
  • Order your own fully customized version
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Cantilever Shelves
Product Name 19" Universal Rack Shelves
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details