METCASE Wall Mount Aluminum Enclosures Datamet

Description
Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the underside of the rear section Top section fits over the rear panel and also secures the front bezel Die cast front bezel provides a modern look to the cases Front panels recessed in the bezel to protect controls Pre-punched wall mounting points in the rear panel Four M4 earth studs provided inside Two standard color combinations gray or black All fixings supplied with case Accessory anodized aluminum front panels Accessory internal mounting plate kit and PCB screw pillars.
Request a Quote
Description
Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the underside of the rear section Top section fits over the rear panel and also secures the front bezel Die cast front bezel provides a modern look to the cases Front panels recessed in the bezel to protect controls Pre-punched wall mounting points in the rear panel Four M4 earth studs provided inside Two standard color combinations gray or black All fixings supplied with case Accessory anodized aluminum front panels Accessory internal mounting plate kit and PCB screw pillars.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Aluminum Enclosures - Datamet - METCASE
Bridgeville, PA, USA
Wall Mount Aluminum Enclosures
Datamet
Wall Mount Aluminum Enclosures Datamet
Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and internal mounting plates Cable glands and connectors can be mounted to the underside of the rear section Top section fits over the rear panel and also secures the front bezel Die cast front bezel provides a modern look to the cases Front panels recessed in the bezel to protect controls Pre-punched wall mounting points in the rear panel Four M4 earth studs provided inside Two standard color combinations gray or black All fixings supplied with case Accessory anodized aluminum front panels Accessory internal mounting plate kit and PCB screw pillars.

Wall mount enclosures for indoor electronics

  • Very modern design in three standard sizes
  • Total access to the electronics during installation and servicing
  • Rear section includes holes for fitting PCBs and internal mounting plates
  • Cable glands and connectors can be mounted to the underside of the rear section
  • Top section fits over the rear panel and also secures the front bezel
  • Die cast front bezel provides a modern look to the cases
  • Front panels recessed in the bezel to protect controls
  • Pre-punched wall mounting points in the rear panel
  • Four M4 earth studs provided inside
  • Two standard color combinations gray or black
  • All fixings supplied with case
  • Accessory anodized aluminum front panels
  • Accessory internal mounting plate kit and PCB screw pillars.
Supplier's Site

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Datamet
Product Name Wall Mount Aluminum Enclosures
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
Width 7.08 to 11.81 inch (180 to 300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details