METCASE Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Bespoke metal enclosures and sheet metal parts Fully bespoke electronic enclosures can be created using our standard case components such as diecasting's and extrusion profiles or from fully fabricated sheet... | |
| Customized enclosures for OEM Electronics Benefit from METCASE’s extensive customizing service. They can supply fully finished custom electronic enclosures with all the necessary modifications for mounting your PCBs, displays, connectors... | |
| For small desktop and portable electronics Compact aluminum instrument enclosures Stylish, lightweight and versatile design Eight standard sizes Simple and fast assembly technique Removable base panel Base panel pre-fitted with... | |
| Heavy duty sealed diecast boxes Robust diecast enclosures for electronics equipment Highly durable and shock resistant design Standard IP 65 (NEMA 4) neoprene sealing gasket Aluminum alloy ADC-12 (Al-Si-Cu based)... | |
| Highly attractive instrument enclosures Advanced desktop and portable enclosures in eight standard sizes Modern and cohesive design with no visible fixing screws Die cast front and rear bezels fit flush... | |
| Modern 19" rack mount enclosures Stylish range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 2U and 3U in two standard depths Attractive diecast... | |
| Modern desktop and portable instrument enclosures Stylish aluminum enclosures Robust and versatile design in six sizes With or without a bail arm for portable use Die cast front bezel is... | |
| Modern Desktop Mini-Rack Enclosures to DIN 41494 and IEC 297-1 Cohesive design with no visible fixing screws. Robust yet lightweight aluminum construction Designed to accept standard subracks, chassis and front... | |
| Robust 19" rack mount enclosures Exclusive range of 19" rack cases in aluminum Conforms to DIN 41494 & IEC 297-1 Heights: 1U, 2U and 3U Three standard depths, custom sizes... | |
| Sloping front terminal enclosures For desktop and wall mounted applications Very robust design in three sizes Two standard colors light grey or black Optional IP 54 protection class (VDE tested)... | |
| Stylish 3U Instrument Enclosures Modern 10.5" and 19" width rack mount cases Robust yet lightweight aluminum construction Conforms to DIN 41494 & IEC 297-1 Designed to accept standard 3U subracks,... | |
| Stylish and versatile instrument enclosures Advanced aluminum instrument enclosures Robust and versatile design in six sizes Order with or without a bail arm Internal chassis with horizontal guide positions for... | |
| Universal design for mounting to any standard 19" rack or cabinet. Conforms to DIN 41494 and IEC 297-1 Allow easy installation of equipment that does not have any built-in rack... | |
| Universal diecast aluminum enclosures Versatile diecast boxes for electronics equipment Highly durable and shock resistant design RFI/EMI shielding properties Aluminum alloy ENAC 44200 Lid fitted with M3 machine screws Temperature... | |
| Universal rack mount enclosures Versatile 19 inch rack cases in 1U to 6U sizes Conforms to DIN 41494 & IEC 297-1 Very modern design incorporating ergonomic front panel handles Super-deep... | |
| Versatile 1U rack mount enclosures Modern aluminum 19 inch rack mount cases Conforms to DIN 41494 and IEC 297-1 Attractive design incorporating unique 'comfort-handles' Robust folded case body with removable... | |
| Versatile design ideal for customizing Attractive and practical instrument enclosures Easily customized to your exact specifications Six standard models and four slimline models Two standard colors light gray and black... | |
| Wall mount enclosures for indoor electronics Very modern design in three standard sizes Total access to the electronics during installation and servicing Rear section includes holes for fitting PCBs and... |