Qorvo 650 V, 80 mohm Normally-On SiC JFET UJ3N065080K3S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 80 mohm Normally-On SiC JFET - UJ3N065080K3S - Qorvo
Greensboro, NC, United States
650 V, 80 mohm Normally-On SiC JFET
UJ3N065080K3S
650 V, 80 mohm Normally-On SiC JFET UJ3N065080K3S
Qorvo's UJ3N065080K3S is a 650 V, 80 mohm high-performance Gen 3 SiC normally-on JFET transistor. This device exhibits ultra-low on resistance (RDS(ON)) and gate charge (QG) allowing for low conduction and switching loss. The device normally-on characteristics with low RDS(ON) at VGS = 0 V is also ideal for current protection circuits without the need for active control, as well as for FET operation.

Qorvo's UJ3N065080K3S is a 650 V, 80 mohm high-performance Gen 3 SiC normally-on JFET transistor. This device exhibits ultra-low on resistance (RDS(ON)) and gate charge (QG) allowing for low conduction and switching loss. The device normally-on characteristics with low RDS(ON) at VGS = 0 V is also ideal for current protection circuits without the need for active control, as well as for FET operation.

Supplier's Site Datasheet
JFETs - 2312-UJ3N065080K3S-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 650V 32A 190W Through Hole TO-247-3

JFET N-Channel 650V 32A 190W Through Hole TO-247-3

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - JFETs
UJ3N065080K3S
Discrete Semiconductor Products - Transistors - JFETs UJ3N065080K3S
JFET N-CH 650V 32A TO247-3

JFET N-CH 650V 32A TO247-3

Supplier's Site
JFET 80m? - 650V SiC Normally-On JFET

JFET 80m? - 650V SiC Normally-On JFET

Supplier's Site Datasheet
Sic Schottky Diode, 650V, 32A, To-247 Rohs Compliant Unitedsic - 47AK1796 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 32A, To-247 Rohs Compliant Unitedsic
47AK1796
Sic Schottky Diode, 650V, 32A, To-247 Rohs Compliant Unitedsic 47AK1796
SIC SCHOTTKY DIODE, 650V, 32A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 32A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qorvo DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Transistors RF Transistors Transistors Transistors
Product Number UJ3N065080K3S 2312-UJ3N065080K3S-ND UJ3N065080K3S UJ3N065080K3S 47AK1796
Product Name 650 V, 80 mohm Normally-On SiC JFET JFETs Discrete Semiconductor Products - Transistors - JFETs JFET Sic Schottky Diode, 650V, 32A, To-247 Rohs Compliant Unitedsic
Transistor Technology / Material 650 V, 80 mohm Normally-On SiC JFET
Transistor Grade / Operating Range Automotive
Package Type TO-247-3L TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
2 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor - T2G6000528-Q3 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 10 Watt, 28 V GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-200
View Details
2 suppliers
750 V, 18 mohm SiC FET - UJ4C075018K3S - Qorvo
Specs
Transistor Technology / Material 750 V, 18 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-3L
View Details
4 suppliers