Qorvo 0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor TGF2965-SM

Description
Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm surface mount QFN package. Lead-free and ROHS compliant. Evaluation boards are available upon request. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm surface mount QFN package. Lead-free and ROHS compliant. Evaluation boards are available upon request. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Greensboro, NC, United States
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor
TGF2965-SM
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor TGF2965-SM
Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in an industry-standard 3 x 3 mm surface mount QFN package. Lead-free and ROHS compliant. Evaluation boards are available upon request. For additional information on GaN thermal performance refer to the following application note and video.

Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band.

The device is housed in an industry-standard 3 x 3 mm surface mount QFN package.

Lead-free and ROHS compliant.

Evaluation boards are available upon request.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2965-SM-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2965-SM-ND
RF FETs, MOSFETs 2312-TGF2965-SM-ND
.03-3GHZ,5W,32V,50OH M GAN RF I/P

.03-3GHZ,5W,32V,50OHM GAN RF I/P

Buy Now Datasheet
Singapore, Singapore
30MHZ 3GHz 5W MOSFET Transistor
278-TGF2965-SM
30MHZ 3GHz 5W MOSFET Transistor 278-TGF2965-SM
GaN FETs 30MHZ-3GHz 5W 50 Ohm Gain 18dB@2GHz 32V Product overview: TGF2965-SM from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ, 3GHz, 5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30MHZ, 3GHz, 5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TGF2965-SM can be used for catalog matching and distributor lookup.

GaN FETs 30MHZ-3GHz 5W 50 Ohm Gain 18dB@2GHz 32V Product overview: TGF2965-SM from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ, 3GHz, 5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30MHZ, 3GHz, 5W, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TGF2965-SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
TGF2965-SM
RF JFET Transistors TGF2965-SM
RF JFET Transistors 30MHZ-3GHz 5W 50 Ohm Gain 18dB@2GHz 32V

RF JFET Transistors 30MHZ-3GHz 5W 50 Ohm Gain 18dB@2GHz 32V

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number TGF2965-SM 2312-TGF2965-SM-ND 278-TGF2965-SM TGF2965-SM
Product Name 0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor RF FETs, MOSFETs 30MHZ 3GHz 5W MOSFET Transistor RF JFET Transistors
Transistor Technology / Material GaN
Package Type QFN 16-VFQFN Exposed Pad Tray
Power Gain 18 dB
Operating Frequency 30 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details