Qorvo Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs UJ4C075018K3S

Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: N-Channel SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 81A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet
Description
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: N-Channel SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 81A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Manufacturer: Qorvo Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Package: Tube Product Status: Active FET Type: N-Channel Technology: N-Channel SiCFET (Cascode SiCJFET) Drain to Source Voltage (Vdss): 750 V Current - Continuous Drain (Id) @ 25°C: 81A (Tc) Operating Temperature: -55°C ~ 175°C (TJ) Mounting Type: Through Hole

Manufacturer: Qorvo
Category: Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs
Package: Tube
Product Status: Active
FET Type: N-Channel
Technology: N-Channel SiCFET (Cascode SiCJFET)
Drain to Source Voltage (Vdss): 750 V
Current - Continuous Drain (Id) @ 25°C: 81A (Tc)
Operating Temperature: -55°C ~ 175°C (TJ)
Mounting Type: Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075018K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4C075018K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ4C075018K3S
SICFET N-CH 750V 81A TO247-3

SICFET N-CH 750V 81A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number UJ4C075018K3S
Product Name Discrete Semiconductor Products- Transistors- FETs, MOSFETs- Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers