Qorvo DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor TGF2929-FL

Description
Qorvo's TGF2929-FL is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGF2929-FL is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Greensboro, NC, United States
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor
TGF2929-FL
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor TGF2929-FL
Qorvo's TGF2929-FL is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.

Qorvo's TGF2929-FL is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations.

Lead-free and ROHS compliant. Evaluation boards are available upon request.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2929-FL-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2929-FL-ND
RF FETs, MOSFETs 2312-TGF2929-FL-ND
DC-3.5 GHZ, 100W, 28V GAN RF PWR

DC-3.5 GHZ, 100W, 28V GAN RF PWR

Buy Now Datasheet
Singapore, Singapore
3.5GHz 100W 28V MOSFET Transistor
278-TGF2929-FL
3.5GHz 100W 28V MOSFET Transistor 278-TGF2929-FL
GaN FETs DC-3.5GHz 100W 28V GaN Product overview: TGF2929-FL from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz, 100W, 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5GHz, 100W, 28V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TGF2929-FL can be used for catalog matching and distributor lookup.

GaN FETs DC-3.5GHz 100W 28V GaN Product overview: TGF2929-FL from Qorvo is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5GHz, 100W, 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3.5GHz, 100W, 28V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TGF2929-FL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF MOSFET Transistors
TGF2929-FL
RF MOSFET Transistors TGF2929-FL
RF MOSFET Transistors DC-3.5GHz 100W 28V GaN

RF MOSFET Transistors DC-3.5GHz 100W 28V GaN

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TGF2929-FL 2312-TGF2929-FL-ND 278-TGF2929-FL TGF2929-FL
Product Name DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor RF FETs, MOSFETs 3.5GHz 100W 28V MOSFET Transistor RF MOSFET Transistors
Transistor Technology / Material GaN
Package Type NI-360 2L-FLG Tray
Power Gain 14 dB
Operating Frequency 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers