- Trained on our vast library of engineering resources.

Qorvo 650 V, 27 mohm SiC FET UJ3C065030K3S

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650 V, 27 mohm SiC FET - UJ3C065030K3S - Qorvo
Greensboro, NC, United States
650 V, 27 mohm SiC FET
UJ3C065030K3S
650 V, 27 mohm SiC FET UJ3C065030K3S
Qorvo's UJ3C065030K3S 650 V, 27 mohm RDS(on) SiC FET products co-package its high-performance Gen 3 SiC JFETs with a FET optimized MOSFET to produce the only standard gate drive SiC device in the market today. Available in the TO-247-3L package, this device exhibits ultra-low gate charge, but also the best reverse recovery characteristics of any device of similar ratings. These devices are excellent for switching inductive loads, and any application requiring standard gate drive.

Qorvo's UJ3C065030K3S 650 V, 27 mohm RDS(on) SiC FET products co-package its high-performance Gen 3 SiC JFETs with a FET optimized MOSFET to produce the only standard gate drive SiC device in the market today. Available in the TO-247-3L package, this device exhibits ultra-low gate charge, but also the best reverse recovery characteristics of any device of similar ratings. These devices are excellent for switching inductive loads, and any application requiring standard gate drive.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/30mOhm SiC CASCODE G3

MOSFET 650V/30mOhm SiC CASCODE G3

Supplier's Site Datasheet
Single FETs, MOSFETs - 2312-UJ3C065030K3S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2312-UJ3C065030K3S-ND
Single FETs, MOSFETs 2312-UJ3C065030K3S-ND
N-Channel 650V 85A (Tc) 441W (Tc) Through Hole TO-247-3

N-Channel 650V 85A (Tc) 441W (Tc) Through Hole TO-247-3

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ3C065030K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C065030K3S
MOSFET N-CH 650V 85A TO247-3

MOSFET N-CH 650V 85A TO247-3

Supplier's Site
Sic Schottky Diode, 650V, 85A, To-247 Rohs Compliant Unitedsic - 47AK1769 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 85A, To-247 Rohs Compliant Unitedsic
47AK1769
Sic Schottky Diode, 650V, 85A, To-247 Rohs Compliant Unitedsic 47AK1769
SIC SCHOTTKY DIODE, 650V, 85A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 85A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Qorvo VAST STOCK CO., LIMITED DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Transistors
Product Number UJ3C065030K3S UJ3C065030K3S 2312-UJ3C065030K3S-ND UJ3C065030K3S 47AK1769
Product Name 650 V, 27 mohm SiC FET MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 650V, 85A, To-247 Rohs Compliant Unitedsic
Transistor Technology / Material 650 V, 27 mohm SiC FET
Unlock Full Specs
to access all available technical data

Similar Products

650 V, 80 mohm SiC FET - UJ3C065080K3S - Qorvo
Specs
Transistor Technology / Material 650 V, 80 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-247-3L
View Details
5 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
650 V, 42 mohm SiC FET - UF3C065040T3S - Qorvo
Specs
Transistor Technology / Material 650 V, 42 mohm SiC FET
Transistor Grade / Operating Range Military; Automotive
Package Type TO-220-3L
View Details
5 suppliers
3.1 - 3.5 GHz, 450 Watt, 50 V GaN RF IMFET - QPD1017 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
View Details