Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065040T3S

Description
MOSFET N-CH 650V 54A TO220-3
Datasheet
Description
MOSFET N-CH 650V 54A TO220-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040T3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C065040T3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065040T3S
MOSFET N-CH 650V 54A TO220-3

MOSFET N-CH 650V 54A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 42mOhm - 650V SiC Cascode

MOSFET 42mOhm - 650V SiC Cascode

Buy Now Datasheet
Sic Schottky Diode, 650V, 54A, To-220 Rohs Compliant Unitedsic - 47AK1752 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 54A, To-220 Rohs Compliant Unitedsic
47AK1752
Sic Schottky Diode, 650V, 54A, To-220 Rohs Compliant Unitedsic 47AK1752
SIC SCHOTTKY DIODE, 650V, 54A, TO-220 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 54A, TO-220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number UF3C065040T3S UF3C065040T3S 47AK1752
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Sic Schottky Diode, 650V, 54A, To-220 Rohs Compliant Unitedsic
Package Type TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details