Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C065080K3S

Description
MOSFET N-CH 650V 31A TO247-3
Datasheet
Description
MOSFET N-CH 650V 31A TO247-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ3C065080K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UJ3C065080K3S
MOSFET N-CH 650V 31A TO247-3

MOSFET N-CH 650V 31A TO247-3

Supplier's Site
Sic Schottky Diode, 650V, 31A, To-247 Rohs Compliant Unitedsic - 47AK1772 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 31A, To-247 Rohs Compliant Unitedsic
47AK1772
Sic Schottky Diode, 650V, 31A, To-247 Rohs Compliant Unitedsic 47AK1772
SIC SCHOTTKY DIODE, 650V, 31A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 31A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V/80mOhm SiC CASCODE G3

MOSFET 650V/80mOhm SiC CASCODE G3

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number UJ3C065080K3S 47AK1772 UJ3C065080K3S
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 650V, 31A, To-247 Rohs Compliant Unitedsic MOSFET
Package Type TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details