Qorvo 0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch TGS2355

Description
Qorvo's TGS2355 is a single-pole, double-throw (SPDT) reflective switch fabricated on Qorvo's 0.25um GaN on SiC production process. Operating from 0.5 to 6 GHz, the TGS2355 provides up to 100 W input power handling with < 1 dB insertion over most of the operating band and greater than 40 dB isolation. The TGS2355 is available in a small 2.14 x 2.50 mm die size and requires very little control current allowing for easy system integration without impacting system power budgets. The TGS2355 is ideally suited for high power switching applications across both defense and commercial applications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet
Description
Qorvo's TGS2355 is a single-pole, double-throw (SPDT) reflective switch fabricated on Qorvo's 0.25um GaN on SiC production process. Operating from 0.5 to 6 GHz, the TGS2355 provides up to 100 W input power handling with < 1 dB insertion over most of the operating band and greater than 40 dB isolation. The TGS2355 is available in a small 2.14 x 2.50 mm die size and requires very little control current allowing for easy system integration without impacting system power budgets. The TGS2355 is ideally suited for high power switching applications across both defense and commercial applications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch - TGS2355 - Qorvo
Greensboro, NC, United States
0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch
TGS2355
0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch TGS2355
Qorvo's TGS2355 is a single-pole, double-throw (SPDT) reflective switch fabricated on Qorvo's 0.25um GaN on SiC production process. Operating from 0.5 to 6 GHz, the TGS2355 provides up to 100 W input power handling with < 1 dB insertion over most of the operating band and greater than 40 dB isolation. The TGS2355 is available in a small 2.14 x 2.50 mm die size and requires very little control current allowing for easy system integration without impacting system power budgets. The TGS2355 is ideally suited for high power switching applications across both defense and commercial applications. Lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.

Qorvo's TGS2355 is a single-pole, double-throw (SPDT) reflective switch fabricated on Qorvo's 0.25um GaN on SiC production process. Operating from 0.5 to 6 GHz, the TGS2355 provides up to 100 W input power handling with < 1 dB insertion over most of the operating band and greater than 40 dB isolation.

The TGS2355 is available in a small 2.14 x 2.50 mm die size and requires very little control current allowing for easy system integration without impacting system power budgets.

The TGS2355 is ideally suited for high power switching applications across both defense and commercial applications.

Lead-free and RoHS compliant.

For additional information on GaN thermal performance refer to the following application note and video.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TGS2355
Product Name 0.5 - 6 GHz, 100 Watt, High Power GaN SPDT Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) 3.3 volts
View Details
5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details
5 - 6000 MHz Low Insertion High Isolation SP4T Switch - RFSW6042 - Qorvo
Specs
Switch Type SP4T
Supply Voltage (VS) 3 to 5 volts
Min Operating Current 0.0650 mA
View Details
700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details