Qorvo 5 - 6000 MHz Low Insertion High Isolation SP4T Switch RFSW6042

Description
Qorvo's RFSW6042 is a low loss, high isolation SP4T switch with performance optimized for use in LTE, WCDMA and CDMA applications. Plus it is also ideally suited for use in CATV and SATV applications. This part is packaged in a compact 1.8mm x 1.8mm, 12-Pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet
Description
Qorvo's RFSW6042 is a low loss, high isolation SP4T switch with performance optimized for use in LTE, WCDMA and CDMA applications. Plus it is also ideally suited for use in CATV and SATV applications. This part is packaged in a compact 1.8mm x 1.8mm, 12-Pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 6000 MHz Low Insertion High Isolation SP4T Switch - RFSW6042 - Qorvo
Greensboro, NC, United States
5 - 6000 MHz Low Insertion High Isolation SP4T Switch
RFSW6042
5 - 6000 MHz Low Insertion High Isolation SP4T Switch RFSW6042
Qorvo's RFSW6042 is a low loss, high isolation SP4T switch with performance optimized for use in LTE, WCDMA and CDMA applications. Plus it is also ideally suited for use in CATV and SATV applications. This part is packaged in a compact 1.8mm x 1.8mm, 12-Pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Qorvo's RFSW6042 is a low loss, high isolation SP4T switch with performance optimized for use in LTE, WCDMA and CDMA applications. Plus it is also ideally suited for use in CATV and SATV applications. This part is packaged in a compact 1.8mm x 1.8mm, 12-Pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RFSW6042
Product Name 5 - 6000 MHz Low Insertion High Isolation SP4T Switch
Switch Type SP4T
Unlock Full Specs
to access all available technical data

Similar Products

5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7512 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
DC-18 GHz (L, S, C, X, Ku Band) SP5T Non-reflective Switch MMIC - CMD235C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP5T
Supply Voltage (VS) -5 to 0.0 volts
View Details
5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 5 volts
View Details