Qorvo 100 - 6000 MHz Low Loss Reflective SP3T Switch TQP4M0011

Description
Qorvo's TQP4M0011 is a packaged GaAs FET single-pole, three-throw (SP3T) switch with control signals from three independent control bias lines. Signal path (switch) states may be controlled using DC voltages operating from 1.8 to 5 Volts. The TQP4M0011 has 0.1 to 6 GHz broadband performance. The TQP4M0011 is packaged in a RoHS-compliant, compact 12-pin 3x3mm QFN package. This SP3T switch can be used in wireless infrastructure, test and measurement, or can be used for any general prupose wireless application.
Request a Quote Datasheet
Description
Qorvo's TQP4M0011 is a packaged GaAs FET single-pole, three-throw (SP3T) switch with control signals from three independent control bias lines. Signal path (switch) states may be controlled using DC voltages operating from 1.8 to 5 Volts. The TQP4M0011 has 0.1 to 6 GHz broadband performance. The TQP4M0011 is packaged in a RoHS-compliant, compact 12-pin 3x3mm QFN package. This SP3T switch can be used in wireless infrastructure, test and measurement, or can be used for any general prupose wireless application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 - 6000 MHz Low Loss Reflective SP3T Switch - TQP4M0011 - Qorvo
Greensboro, NC, United States
100 - 6000 MHz Low Loss Reflective SP3T Switch
TQP4M0011
100 - 6000 MHz Low Loss Reflective SP3T Switch TQP4M0011
Qorvo's TQP4M0011 is a packaged GaAs FET single-pole, three-throw (SP3T) switch with control signals from three independent control bias lines. Signal path (switch) states may be controlled using DC voltages operating from 1.8 to 5 Volts. The TQP4M0011 has 0.1 to 6 GHz broadband performance. The TQP4M0011 is packaged in a RoHS-compliant, compact 12-pin 3x3mm QFN package. This SP3T switch can be used in wireless infrastructure, test and measurement, or can be used for any general prupose wireless application.

Qorvo's TQP4M0011 is a packaged GaAs FET single-pole, three-throw (SP3T) switch with control signals from three independent control bias lines. Signal path (switch) states may be controlled using DC voltages operating from 1.8 to 5 Volts. The TQP4M0011 has 0.1 to 6 GHz broadband performance.

The TQP4M0011 is packaged in a RoHS-compliant, compact 12-pin 3x3mm QFN package.

This SP3T switch can be used in wireless infrastructure, test and measurement, or can be used for any general prupose wireless application.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number TQP4M0011
Product Name 100 - 6000 MHz Low Loss Reflective SP3T Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz SP10T Antenna Switch Module - RF1494A - Qorvo
Specs
Switch Type SP10T
Package Type Laminate Module
View Details
700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details