Qorvo 700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch RF1657

Description
Qorvo's RF1657 is a low loss, high isolation SP7T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1657 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote
Description
Qorvo's RF1657 is a low loss, high isolation SP7T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1657 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Greensboro, NC, United States
700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch
RF1657
700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch RF1657
Qorvo's RF1657 is a low loss, high isolation SP7T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1657 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Qorvo's RF1657 is a low loss, high isolation SP7T switch with performance optimized for CDMA, WCDMA & LTE applications requiring high linearity. The RF1657 is compatible with RFFE serial control, which is a key requirement for many cellular transceivers. This part is packaged in a compact 2mm x 2mm, 14-pin, QFN package which allows for a small solution size with no need for external DC blocking capacitors (when no external DC is applied to the device ports).

Supplier's Site

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number RF1657
Product Name 700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch
Switch Type SP7T
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Low Distortion SPDT Switch - QPC1022 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 0.0 to 1.8 volts
Min Operating Current 0.0520 to 0.1000 mA
View Details
5 - 6000 MHz General Purpose Automotive SPDT Wideband Switch - QPC8010Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 3 volts
View Details
5 - 3000 MHz, 75 Ohm, SPDT Reflective Switch - QPC7522 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 5 volts
View Details
0.5 - 12 GHz, 20 Watt, High Power GaN SPDT Reflective Switch - TGS2352-2-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details