Qorvo 5 - 2000 MHz, 75 Ohm SP4T Switch QPC6742

Description
The QPC6742 is a 75 Ohm Silicon on Insulator (SOI) single-pole, four throw (SP4T) switch designed for use in CATV, satellite set top, and other high-performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. QPC6742 is packaged in a convenient 1.8 mm x 1.8 mm QFN package.
Request a Quote Datasheet
Description
The QPC6742 is a 75 Ohm Silicon on Insulator (SOI) single-pole, four throw (SP4T) switch designed for use in CATV, satellite set top, and other high-performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. QPC6742 is packaged in a convenient 1.8 mm x 1.8 mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 2000 MHz, 75 Ohm SP4T Switch - QPC6742 - Qorvo
Greensboro, NC, United States
5 - 2000 MHz, 75 Ohm SP4T Switch
QPC6742
5 - 2000 MHz, 75 Ohm SP4T Switch QPC6742
The QPC6742 is a 75 Ohm Silicon on Insulator (SOI) single-pole, four throw (SP4T) switch designed for use in CATV, satellite set top, and other high-performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. QPC6742 is packaged in a convenient 1.8 mm x 1.8 mm QFN package.

The QPC6742 is a 75 Ohm Silicon on Insulator (SOI) single-pole, four throw (SP4T) switch designed for use in CATV, satellite set top, and other high-performance communications systems. It offers a high isolation symmetric topology with excellent linearity and power handling capability. No blocking caps are necessary on the RF ports. QPC6742 is packaged in a convenient 1.8 mm x 1.8 mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category IC Analog Switches
Product Number QPC6742
Product Name 5 - 2000 MHz, 75 Ohm SP4T Switch
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2 - 11 GHz 30 Watt GaN SP3T Switch - QPC2511 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -30 to 0.0 volts
View Details
5 - 6000 MHz Broadband SPDT Switch - RFSW1012 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5 volts
Min Operating Current 0.1000 mA
View Details
5 - 6000 MHz Absorptive High Isolation SPST Switch - QPC6014 - Qorvo
Specs
Switch Type SPST
Supply Voltage (VS) 1.8 volts
Min Operating Current 0.0750 mA
View Details
0.5 - 6 GHz, 100 Watt, High Power GaN Switch - TGS2355-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details