Qorvo 0.1 - 20 GHz, 10 Watt VPIN Limiter TGL2217

Description
Qorvo's TGL2217 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2217 operates from 0.1–20 GHz with low insertion loss of less than 0.7 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2217 is offered in die form. It is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.
Request a Quote Datasheet
Description
Qorvo's TGL2217 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2217 operates from 0.1–20 GHz with low insertion loss of less than 0.7 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2217 is offered in die form. It is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217 - Qorvo
Greensboro, NC, United States
0.1 - 20 GHz, 10 Watt VPIN Limiter
TGL2217
0.1 - 20 GHz, 10 Watt VPIN Limiter TGL2217
Qorvo's TGL2217 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2217 operates from 0.1–20 GHz with low insertion loss of less than 0.7 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2217 is offered in die form. It is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.

Qorvo's TGL2217 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance.

The TGL2217 operates from 0.1–20 GHz with low insertion loss of less than 0.7 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm.

The TGL2217 is offered in die form. It is well suited for both commercial and defense related applications.

Lead-free and RoHS compliant.

Evaluation boards available on request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2217
Product Name 0.1 - 20 GHz, 10 Watt VPIN Limiter
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.7000 dB
Spike Leakage 112 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 6 GHz, 100 Watt VPIN Limiter - TGL2210-SM - Qorvo
Specs
Frequency Band 50.0 to 6000.0 MHz
Insertion Loss 0.7000 dB
Flat Leakage 50.12 milliwatts
View Details
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217-SM - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.9000 dB
Spike Leakage 112 milliwatts
View Details
8 - 11.5 GHz, 100 Watt X-Band Limiter - QPP0100 - Qorvo
Specs
Frequency Band 8000.0 to 11500.0 MHz
Insertion Loss 1 dB
Spike Leakage 158 milliwatts
View Details
RF Limiter - 1095988 - Richardson RFPD
Specs
Frequency Band 30000.0 to 38000.0 MHz
Insertion Loss 1 dB
Peak Power 1 watts
View Details