Qorvo 8 - 12 GHz, 50 Watt VPIN Limiter TGL2209-SM

Description
The Qorvo TGL2209–SM is a high power, X-band GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209–SM does not require DC bias and achieves a low insertion loss in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2209–SM operates from 8.0–12 GHz with low insertion loss of less than 0.5 dB. Receive protection is rated up to 50 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2209–SM is offered as a packaged limiter and is well suited for both commercial and defense related applications.
Request a Quote Datasheet
Description
The Qorvo TGL2209–SM is a high power, X-band GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209–SM does not require DC bias and achieves a low insertion loss in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2209–SM operates from 8.0–12 GHz with low insertion loss of less than 0.5 dB. Receive protection is rated up to 50 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2209–SM is offered as a packaged limiter and is well suited for both commercial and defense related applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 12 GHz, 50 Watt VPIN Limiter - TGL2209-SM - Qorvo
Greensboro, NC, United States
8 - 12 GHz, 50 Watt VPIN Limiter
TGL2209-SM
8 - 12 GHz, 50 Watt VPIN Limiter TGL2209-SM
The Qorvo TGL2209–SM is a high power, X-band GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209–SM does not require DC bias and achieves a low insertion loss in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2209–SM operates from 8.0–12 GHz with low insertion loss of less than 0.5 dB. Receive protection is rated up to 50 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2209–SM is offered as a packaged limiter and is well suited for both commercial and defense related applications.

The Qorvo TGL2209–SM is a high power, X-band GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209–SM does not require DC bias and achieves a low insertion loss in a small form factor. These features allow for simple integration with minimal impact to system performance.

The TGL2209–SM operates from 8.0–12 GHz with low insertion loss of less than 0.5 dB. Receive protection is rated up to 50 W incident pulsed-power with a low flat leakage of less than 18.5 dBm.

The TGL2209–SM is offered as a packaged limiter and is well suited for both commercial and defense related applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2209-SM
Product Name 8 - 12 GHz, 50 Watt VPIN Limiter
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2 - 4.5 GHz, 100 Watt S Band VPIN Limiter - TGL2206 - Qorvo
Specs
Frequency Band 2000.0 to 4500.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 31.62 milliwatts
View Details
RF Limiter - 1095988 - Richardson RFPD
Specs
Frequency Band 30000.0 to 38000.0 MHz
Insertion Loss 1 dB
Peak Power 1 watts
View Details
2 - 25 GHz Wideband Dual Stage VPIN Limiter - TGL2201 - Qorvo
Specs
Frequency Band 2000.0 to 25000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter - TGL2205 - Qorvo
Specs
Frequency Band 1000.0 to 6000.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 39.81 milliwatts
View Details