Qorvo 2 - 4.5 GHz, 100 Watt S Band VPIN Limiter TGL2206

Description
Qorvo's TGL2206 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2206 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2206 operates from 2 to 4.5 GHz and achieves low insertion loss of 0.5 dB and return loss of 15 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 15 dBm. The TGL2206 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGL2206 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2206 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2206 operates from 2 to 4.5 GHz and achieves low insertion loss of 0.5 dB and return loss of 15 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 15 dBm. The TGL2206 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 4.5 GHz, 100 Watt S Band VPIN Limiter - TGL2206 - Qorvo
Greensboro, NC, United States
2 - 4.5 GHz, 100 Watt S Band VPIN Limiter
TGL2206
2 - 4.5 GHz, 100 Watt S Band VPIN Limiter TGL2206
Qorvo's TGL2206 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2206 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2206 operates from 2 to 4.5 GHz and achieves low insertion loss of 0.5 dB and return loss of 15 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 15 dBm. The TGL2206 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.

Qorvo's TGL2206 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2206 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance.

The TGL2206 operates from 2 to 4.5 GHz and achieves low insertion loss of 0.5 dB and return loss of 15 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 15 dBm.

The TGL2206 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2206
Product Name 2 - 4.5 GHz, 100 Watt S Band VPIN Limiter
Frequency Band 2000.0 to 4500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter - TGL2205 - Qorvo
Specs
Frequency Band 1000.0 to 6000.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 39.81 milliwatts
View Details
2 - 4 GHz, 200 Watt VPIN Limiter - TGL2927-SM - Qorvo
Specs
Frequency Band 2000.0 to 4000.0 MHz
Insertion Loss 0.6000 dB
Flat Leakage 63.1 milliwatts
View Details
2 - 6 GHz, 100 Watt VPIN Limiter - TGL2205-SM - Qorvo
Specs
Frequency Band 2000.0 to 6000.0 MHz
Insertion Loss 0.6000 dB
Spike Leakage 1.12 milliwatts
View Details
2 - 25 GHz Wideband Dual Stage VPIN Limiter - TGL2201 - Qorvo
Specs
Frequency Band 2000.0 to 25000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details