Qorvo RF Limiter 1095988

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - 1095988 - Richardson RFPD
Downers Grove, IL, United States
RF Limiter
1095988
RF Limiter 1095988
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number 1095988
Product Name RF Limiter
Frequency Band 30000.0 to 38000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LIMITER / SMA / BKT - ZFLM-252-1WLB+ - Mini-Circuits
Specs
Frequency Band 100.0 to 2500.0 MHz
Insertion Loss 0.7000 dB
Recovery Time 0.0080 µs
View Details
Limiters - NL-1000-18000-18 - kTB Solutions
Specs
Frequency Band 1000.0 to 18000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217 - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.7000 dB
Spike Leakage 112 milliwatts
View Details
Limiters - STL 140 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Band 2000.0 to 18000.0 MHz
View Details