Qorvo 8 - 11.5 GHz, 100 Watt X-Band Limiter QPP0100

Description
Qorvo's QPP0100 is a high power VPIN limiter with robustness to short-pulse input signals up to 100W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP0100 is housed in a low-cost 4x4 mm plastic over-molded QFN package. The QPP0100 is internally matched to 50 ohms and operates from 8.0 to 11.5 GHz with typical insertion loss less than 1dB and flat leakage below 21dBm. It is capable of withstanding 100W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications.
Request a Quote Datasheet
Description
Qorvo's QPP0100 is a high power VPIN limiter with robustness to short-pulse input signals up to 100W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP0100 is housed in a low-cost 4x4 mm plastic over-molded QFN package. The QPP0100 is internally matched to 50 ohms and operates from 8.0 to 11.5 GHz with typical insertion loss less than 1dB and flat leakage below 21dBm. It is capable of withstanding 100W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 - 11.5 GHz, 100 Watt X-Band Limiter - QPP0100 - Qorvo
Greensboro, NC, United States
8 - 11.5 GHz, 100 Watt X-Band Limiter
QPP0100
8 - 11.5 GHz, 100 Watt X-Band Limiter QPP0100
Qorvo's QPP0100 is a high power VPIN limiter with robustness to short-pulse input signals up to 100W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP0100 is housed in a low-cost 4x4 mm plastic over-molded QFN package. The QPP0100 is internally matched to 50 ohms and operates from 8.0 to 11.5 GHz with typical insertion loss less than 1dB and flat leakage below 21dBm. It is capable of withstanding 100W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications.

Qorvo's QPP0100 is a high power VPIN limiter with robustness to short-pulse input signals up to 100W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC bias. The QPP0100 is housed in a low-cost 4x4 mm plastic over-molded QFN package.
The QPP0100 is internally matched to 50 ohms and operates from 8.0 to 11.5 GHz with typical insertion loss less than 1dB and flat leakage below 21dBm. It is capable of withstanding 100W of incident power under short-pulse conditions. It is well suited for both commercial and defense related applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number QPP0100
Product Name 8 - 11.5 GHz, 100 Watt X-Band Limiter
Frequency Band 8000.0 to 11500.0 MHz
Insertion Loss 1 dB
Spike Leakage 158 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

2 - 20 GHz, 5 Watt VPIN Limiter - TGL2208-SM - Qorvo
Specs
Frequency Band 2000.0 to 20000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
8 - 12 GHz, 50 Watt VPIN Limiter - TGL2209-SM - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
View Details
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217 - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.7000 dB
Spike Leakage 112 milliwatts
View Details
2 - 5.5 GHz, 100 Watt VPIN Limiter - TGL2206-SM - Qorvo
Specs
Frequency Band 2000.0 to 5500.0 MHz
Insertion Loss 1 dB
Spike Leakage 39.81 milliwatts
View Details