Qorvo 0.1 - 20 GHz, 10 Watt VPIN Limiter TGL2217-SM

Description
Qorvo's TGL2217-SM is a packaged high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217-SM does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2217-SM operates from 0.1–20.0 GHz with low insertion loss of less than 0.9 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2217-SM is offered in a small 3.5 x 3.5 mm QFN package for simple board level assembly. Fully matched to 50 ohms on both RF ports, it is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.
Request a Quote Datasheet
Description
Qorvo's TGL2217-SM is a packaged high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217-SM does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2217-SM operates from 0.1–20.0 GHz with low insertion loss of less than 0.9 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2217-SM is offered in a small 3.5 x 3.5 mm QFN package for simple board level assembly. Fully matched to 50 ohms on both RF ports, it is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217-SM - Qorvo
Greensboro, NC, United States
0.1 - 20 GHz, 10 Watt VPIN Limiter
TGL2217-SM
0.1 - 20 GHz, 10 Watt VPIN Limiter TGL2217-SM
Qorvo's TGL2217-SM is a packaged high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217-SM does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2217-SM operates from 0.1–20.0 GHz with low insertion loss of less than 0.9 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm. The TGL2217-SM is offered in a small 3.5 x 3.5 mm QFN package for simple board level assembly. Fully matched to 50 ohms on both RF ports, it is well suited for both commercial and defense related applications. Lead-free and RoHS compliant. Evaluation boards available on request.

Qorvo's TGL2217-SM is a packaged high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217-SM does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance.

The TGL2217-SM operates from 0.1–20.0 GHz with low insertion loss of less than 0.9 dB. Receive protection is rated up to 10 W incident pulsed-power with a low flat leakage of less than 18.5 dBm.

The TGL2217-SM is offered in a small 3.5 x 3.5 mm QFN package for simple board level assembly. Fully matched to 50 ohms on both RF ports, it is well suited for both commercial and defense related applications.

Lead-free and RoHS compliant.

Evaluation boards available on request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2217-SM
Product Name 0.1 - 20 GHz, 10 Watt VPIN Limiter
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.9000 dB
Spike Leakage 112 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 50 Watt VPIN Limiter - TGL2209-SM - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
View Details
8 - 12 GHz, 40 Watt X-Band Limiter - QPP2209 - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
View Details
8 - 11.5 GHz, 100 Watt X-Band Limiter - QPP0100 - Qorvo
Specs
Frequency Band 8000.0 to 11500.0 MHz
Insertion Loss 1 dB
Spike Leakage 158 milliwatts
View Details
2 - 4 GHz, 200 Watt VPIN Limiter - TGL2927-SM - Qorvo
Specs
Frequency Band 2000.0 to 4000.0 MHz
Insertion Loss 0.6000 dB
Flat Leakage 63.1 milliwatts
View Details