Qorvo 0.05 - 6 GHz, 100 Watt VPIN Limiter TGL2210-SM

Description
Qorvo's TGL2210-SM is a high-power receive protection circuit (limiter) operating from 0.05-6 GHz. Capable of withstanding up to 100 W incident power levels, the TGL2210-SM allows < 17 dBm flat leakage to pass through and contributes < 0.7 dB in insertion loss. Using Qorvo's passive GaAs VPIN technology, the TGL2210-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection. The TGL2210-SM is ideal for commercial and military radar applications, communications systems and electronic warfare where protecting sensitive receive components from damage is critical. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGL2210-SM is a high-power receive protection circuit (limiter) operating from 0.05-6 GHz. Capable of withstanding up to 100 W incident power levels, the TGL2210-SM allows < 17 dBm flat leakage to pass through and contributes < 0.7 dB in insertion loss. Using Qorvo's passive GaAs VPIN technology, the TGL2210-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection. The TGL2210-SM is ideal for commercial and military radar applications, communications systems and electronic warfare where protecting sensitive receive components from damage is critical. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.05 - 6 GHz, 100 Watt VPIN Limiter - TGL2210-SM - Qorvo
Greensboro, NC, United States
0.05 - 6 GHz, 100 Watt VPIN Limiter
TGL2210-SM
0.05 - 6 GHz, 100 Watt VPIN Limiter TGL2210-SM
Qorvo's TGL2210-SM is a high-power receive protection circuit (limiter) operating from 0.05-6 GHz. Capable of withstanding up to 100 W incident power levels, the TGL2210-SM allows < 17 dBm flat leakage to pass through and contributes < 0.7 dB in insertion loss. Using Qorvo's passive GaAs VPIN technology, the TGL2210-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection. The TGL2210-SM is ideal for commercial and military radar applications, communications systems and electronic warfare where protecting sensitive receive components from damage is critical. Lead-free and RoHS compliant.

Qorvo's TGL2210-SM is a high-power receive protection circuit (limiter) operating from 0.05-6 GHz. Capable of withstanding up to 100 W incident power levels, the TGL2210-SM allows < 17 dBm flat leakage to pass through and contributes < 0.7 dB in insertion loss.

Using Qorvo's passive GaAs VPIN technology, the TGL2210-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection.

The TGL2210-SM is ideal for commercial and military radar applications, communications systems and electronic warfare where protecting sensitive receive components from damage is critical.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2210-SM
Product Name 0.05 - 6 GHz, 100 Watt VPIN Limiter
Frequency Band 50.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2 - 12 GHz Wideband Dual Stage VPIN Limiter - TGL2201-SM - Qorvo
Specs
Frequency Band 2000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 63.1 milliwatts
View Details
8 - 12 GHz, 50 Watt VPIN Limiter - TGL2209-SM - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
View Details
8 - 12 GHz, 50 Watt VPIN Limiter - TGL2209 - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 100 milliwatts
View Details
RF Limiter - 1095988 - Richardson RFPD
Specs
Frequency Band 30000.0 to 38000.0 MHz
Insertion Loss 1 dB
Peak Power 1 watts
View Details