Qorvo 1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter TGL2205

Description
Qorvo's TGL2205 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2205 operates from 1 to 6 GHz and achieves low insertion loss of 0.5 dB and return loss of 12 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 16 dBm. The TGL2205 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGL2205 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2205 operates from 1 to 6 GHz and achieves low insertion loss of 0.5 dB and return loss of 12 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 16 dBm. The TGL2205 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter - TGL2205 - Qorvo
Greensboro, NC, United States
1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter
TGL2205
1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter TGL2205
Qorvo's TGL2205 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance. The TGL2205 operates from 1 to 6 GHz and achieves low insertion loss of 0.5 dB and return loss of 12 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 16 dBm. The TGL2205 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.

Qorvo's TGL2205 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205 does not require DC bias and achieves a low insertion loss all in a small form factor. These features allow for simple integration with minimal impact to system performance.

The TGL2205 operates from 1 to 6 GHz and achieves low insertion loss of 0.5 dB and return loss of 12 dB. It can limit up to 100 W incident pulsed-power with a low flat leakage of 16 dBm.

The TGL2205 has a protective surface passivation layer providing environmental robustness and is ideally suited to support both commercial and defense related applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2205
Product Name 1 - 6 GHz, 100 Watt S Band & C Band VPIN Limiter
Frequency Band 1000.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217 - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.7000 dB
Spike Leakage 112 milliwatts
View Details
0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217-SM - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.9000 dB
Spike Leakage 112 milliwatts
View Details
2 - 6 GHz, 100 Watt VPIN Limiter - TGL2205-SM - Qorvo
Specs
Frequency Band 2000.0 to 6000.0 MHz
Insertion Loss 0.6000 dB
Spike Leakage 1.12 milliwatts
View Details
8 - 12 GHz, 40 Watt X-Band Limiter - QPP2209 - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
View Details