Qorvo 2 - 20 GHz, 5 Watt VPIN Limiter TGL2208-SM

Description
Qorvo's TGL2208-SM is a packaged dual stage Limiter fabricated on Qorvo's proven GaAs VPIN process. Operating over 2 to 20 GHz, the TGL2208-SM has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal input. The TGL2208-SM is suitable for a variety of systems that require input protection for sensitive receive channel components. The TGL2208-SM is available in a low-cost, surface mount 14 lead 3 x 3 AIN QFN package comprised of a ceramic base with a plastic epoxy-sealed lid. TGL2208-SM is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGL2208-SM is a packaged dual stage Limiter fabricated on Qorvo's proven GaAs VPIN process. Operating over 2 to 20 GHz, the TGL2208-SM has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal input. The TGL2208-SM is suitable for a variety of systems that require input protection for sensitive receive channel components. The TGL2208-SM is available in a low-cost, surface mount 14 lead 3 x 3 AIN QFN package comprised of a ceramic base with a plastic epoxy-sealed lid. TGL2208-SM is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 20 GHz, 5 Watt VPIN Limiter - TGL2208-SM - Qorvo
Greensboro, NC, United States
2 - 20 GHz, 5 Watt VPIN Limiter
TGL2208-SM
2 - 20 GHz, 5 Watt VPIN Limiter TGL2208-SM
Qorvo's TGL2208-SM is a packaged dual stage Limiter fabricated on Qorvo's proven GaAs VPIN process. Operating over 2 to 20 GHz, the TGL2208-SM has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal input. The TGL2208-SM is suitable for a variety of systems that require input protection for sensitive receive channel components. The TGL2208-SM is available in a low-cost, surface mount 14 lead 3 x 3 AIN QFN package comprised of a ceramic base with a plastic epoxy-sealed lid. TGL2208-SM is ideally suited to support both commercial and defense related applications. Lead-free and RoHS compliant.

Qorvo's TGL2208-SM is a packaged dual stage Limiter fabricated on Qorvo's proven GaAs VPIN process. Operating over 2 to 20 GHz, the TGL2208-SM has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal input.

The TGL2208-SM is suitable for a variety of systems that require input protection for sensitive receive channel components.

The TGL2208-SM is available in a low-cost, surface mount 14 lead 3 x 3 AIN QFN package comprised of a ceramic base with a plastic epoxy-sealed lid. TGL2208-SM is ideally suited to support both commercial and defense related applications.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2208-SM
Product Name 2 - 20 GHz, 5 Watt VPIN Limiter
Frequency Band 2000.0 to 20000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 50 Watt VPIN Limiter - TGL2209-SM - Qorvo
Specs
Frequency Band 8000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Spike Leakage 112 milliwatts
View Details
2 - 12 GHz Wideband Dual Stage VPIN Limiter - TGL2201-SM - Qorvo
Specs
Frequency Band 2000.0 to 12000.0 MHz
Insertion Loss 0.5000 dB
Flat Leakage 63.1 milliwatts
View Details
2 - 4 GHz, 200 Watt VPIN Limiter - TGL2927-SM - Qorvo
Specs
Frequency Band 2000.0 to 4000.0 MHz
Insertion Loss 0.6000 dB
Flat Leakage 63.1 milliwatts
View Details
RF Limiter - 1095988 - Richardson RFPD
Specs
Frequency Band 30000.0 to 38000.0 MHz
Insertion Loss 1 dB
Peak Power 1 watts
View Details