Qorvo 2 - 25 GHz Wideband Dual Stage VPIN Limiter TGL2201

Description
Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal. The TGL2201 is suitable for a variety of wideband systems such as LNA/receiver protection in radars, phased arrays and jammers. Lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal. The TGL2201 is suitable for a variety of wideband systems such as LNA/receiver protection in radars, phased arrays and jammers. Lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 25 GHz Wideband Dual Stage VPIN Limiter - TGL2201 - Qorvo
Greensboro, NC, United States
2 - 25 GHz Wideband Dual Stage VPIN Limiter
TGL2201
2 - 25 GHz Wideband Dual Stage VPIN Limiter TGL2201
Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal. The TGL2201 is suitable for a variety of wideband systems such as LNA/receiver protection in radars, phased arrays and jammers. Lead-free and RoHS compliant.

Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under small signal operation and flat leakage of < 18 dBm under large signal.

The TGL2201 is suitable for a variety of wideband systems such as LNA/receiver protection in radars, phased arrays and jammers.

Lead-free and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2201
Product Name 2 - 25 GHz Wideband Dual Stage VPIN Limiter
Frequency Band 2000.0 to 25000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217 - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.7000 dB
Spike Leakage 112 milliwatts
View Details
RF Limiter - 1095988 - Richardson RFPD
Specs
Frequency Band 30000.0 to 38000.0 MHz
Insertion Loss 1 dB
Peak Power 1 watts
View Details
0.05 - 6 GHz, 100 Watt VPIN Limiter - TGL2210-SM - Qorvo
Specs
Frequency Band 50.0 to 6000.0 MHz
Insertion Loss 0.7000 dB
Flat Leakage 50.12 milliwatts
View Details
2 - 4 GHz, 200 Watt VPIN Limiter - TGL2927-SM - Qorvo
Specs
Frequency Band 2000.0 to 4000.0 MHz
Insertion Loss 0.6000 dB
Flat Leakage 63.1 milliwatts
View Details