Qorvo 2 - 4 GHz, 200 Watt VPIN Limiter TGL2927-SM

Description
Qorvo's TGL2927-SM is a high-power receive protection circuit (limiter) operating from 2-4 GHz. Capable of withstanding up to 200 W incident power levels, the TGL2927-SM allows < 18 dBm flat leakage to pass through and contributes < 0. 6dB in insertion loss. Using Qorvo's passive GaAs VPIN technology, the TGL2927-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection. The TGL2927-SM is ideal for commercial and military radar applications where protecting sensitive receive components from damage is critical. Lead-free and RoHS compliant. Evaluation Boards available on request.
Request a Quote Datasheet
Description
Qorvo's TGL2927-SM is a high-power receive protection circuit (limiter) operating from 2-4 GHz. Capable of withstanding up to 200 W incident power levels, the TGL2927-SM allows < 18 dBm flat leakage to pass through and contributes < 0. 6dB in insertion loss. Using Qorvo's passive GaAs VPIN technology, the TGL2927-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection. The TGL2927-SM is ideal for commercial and military radar applications where protecting sensitive receive components from damage is critical. Lead-free and RoHS compliant. Evaluation Boards available on request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 - 4 GHz, 200 Watt VPIN Limiter - TGL2927-SM - Qorvo
Greensboro, NC, United States
2 - 4 GHz, 200 Watt VPIN Limiter
TGL2927-SM
2 - 4 GHz, 200 Watt VPIN Limiter TGL2927-SM
Qorvo's TGL2927-SM is a high-power receive protection circuit (limiter) operating from 2-4 GHz. Capable of withstanding up to 200 W incident power levels, the TGL2927-SM allows < 18 dBm flat leakage to pass through and contributes < 0. 6dB in insertion loss. Using Qorvo's passive GaAs VPIN technology, the TGL2927-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection. The TGL2927-SM is ideal for commercial and military radar applications where protecting sensitive receive components from damage is critical. Lead-free and RoHS compliant. Evaluation Boards available on request.

Qorvo's TGL2927-SM is a high-power receive protection circuit (limiter) operating from 2-4 GHz. Capable of withstanding up to 200 W incident power levels, the TGL2927-SM allows < 18 dBm flat leakage to pass through and contributes < 0. 6dB in insertion loss.

Using Qorvo's passive GaAs VPIN technology, the TGL2927-SM does not require bias and is offered in a small 4 x 4 (mm) plastic overmold package. This simplifies system integration while maximizing performance and protection.

The TGL2927-SM is ideal for commercial and military radar applications where protecting sensitive receive components from damage is critical.

Lead-free and RoHS compliant.

Evaluation Boards available on request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Limiters
Product Number TGL2927-SM
Product Name 2 - 4 GHz, 200 Watt VPIN Limiter
Frequency Band 2000.0 to 4000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 20 GHz, 10 Watt VPIN Limiter - TGL2217-SM - Qorvo
Specs
Frequency Band 100.0 to 20000.0 MHz
Insertion Loss 0.9000 dB
Spike Leakage 112 milliwatts
View Details
2 - 5.5 GHz, 100 Watt VPIN Limiter - TGL2206-SM - Qorvo
Specs
Frequency Band 2000.0 to 5500.0 MHz
Insertion Loss 1 dB
Spike Leakage 39.81 milliwatts
View Details
2 - 20 GHz, 5 Watt VPIN Limiter - TGL2208-SM - Qorvo
Specs
Frequency Band 2000.0 to 20000.0 MHz
Insertion Loss 1 dB
Flat Leakage 63.1 milliwatts
View Details
RF Limiter - 1095988 - Richardson RFPD
Specs
Frequency Band 30000.0 to 38000.0 MHz
Insertion Loss 1 dB
Peak Power 1 watts
View Details