Qorvo DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor TGF2979-SM

Description
Qorvo's TGF2979-SM is a 25 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 4 x 3 mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGF2979-SM is a 25 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 4 x 3 mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Greensboro, NC, United States
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
TGF2979-SM
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor TGF2979-SM
Qorvo's TGF2979-SM is a 25 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 4 x 3 mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations. Lead-free and ROHS compliant. Evaluation boards are available upon request.

Qorvo's TGF2979-SM is a 25 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in an industry standard 4 x 3 mm QFN package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed and linear operations.

Lead-free and ROHS compliant. Evaluation boards are available upon request.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2979-SM-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2979-SM-ND
RF FETs, MOSFETs 2312-TGF2979-SM-ND
DC-12 GHZ, 25W, 32V GAN RF TR

DC-12 GHZ, 25W, 32V GAN RF TR

Buy Now Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
TGF2979-SM
RF JFET Transistors TGF2979-SM
RF JFET Transistors 8-12GHz 25W GaN PAE 50% Gain 11dB

RF JFET Transistors 8-12GHz 25W GaN PAE 50% Gain 11dB

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Transistors
Product Number TGF2979-SM 2312-TGF2979-SM-ND TGF2979-SM
Product Name DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor RF FETs, MOSFETs RF JFET Transistors
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details