Qorvo DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor QPD1015

Description
Qorvo's QPD1015 is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's QPD1015 is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015 - Qorvo
Greensboro, NC, United States
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor
QPD1015
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor QPD1015
Qorvo's QPD1015 is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed, CW, and linear operations. Lead-free and ROHS compliant Evaluation boards are available upon request.

Qorvo's QPD1015 is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in an industry standard air cavity package and is ideally suited to military and civilian radar, land mobile and military radio communications, avionics, and test instrumentation. The device can support pulsed, CW, and linear operations.

Lead-free and ROHS compliant

Evaluation boards are available upon request.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-QPD1015-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-QPD1015-ND
RF FETs, MOSFETs 2312-QPD1015-ND
DC-3.7 GHZ, 65W, 50V GAN RF PWR

DC-3.7 GHZ, 65W, 50V GAN RF PWR

Buy Now Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
QPD1015
RF JFET Transistors QPD1015
RF JFET Transistors DC-3.7GHz 65W 50V SSG 20dB GaN

RF JFET Transistors DC-3.7GHz 65W 50V SSG 20dB GaN

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Transistors
Product Number QPD1015 2312-QPD1015-ND QPD1015
Product Name DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor RF FETs, MOSFETs RF JFET Transistors
Transistor Technology / Material GaN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers