Qorvo Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C120080K4S

Description
SICFET N-CH 1200V 33A TO247-4
Datasheet
Description
SICFET N-CH 1200V 33A TO247-4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K4S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C120080K4S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C120080K4S
SICFET N-CH 1200V 33A TO247-4

SICFET N-CH 1200V 33A TO247-4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1200V 80m? SiC Cascode Fast

MOSFET 1200V 80m? SiC Cascode Fast

Buy Now Datasheet
Sic Schottky Diode, 1.2Kv, 33A, To-247 Rohs Compliant Unitedsic - 47AK1760 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 33A, To-247 Rohs Compliant Unitedsic
47AK1760
Sic Schottky Diode, 1.2Kv, 33A, To-247 Rohs Compliant Unitedsic 47AK1760
SIC SCHOTTKY DIODE, 1.2KV, 33A, TO-247 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 1.2KV, 33A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number UF3C120080K4S UF3C120080K4S 47AK1760
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Sic Schottky Diode, 1.2Kv, 33A, To-247 Rohs Compliant Unitedsic
Package Type TO-247; TO-247-4 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - 448-AIMBG120R080M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers