Qorvo MOSFET UF3C065030K3S

Description
MOSFET 30mOhm 650V 85A SiC Cascode Fast
Datasheet
Description
MOSFET 30mOhm 650V 85A SiC Cascode Fast
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30mOhm 650V 85A SiC Cascode Fast

MOSFET 30mOhm 650V 85A SiC Cascode Fast

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UF3C065030K3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UF3C065030K3S
SICFET N-CH 650V 85A TO247-3

SICFET N-CH 650V 85A TO247-3

Supplier's Site
Sic Schottky Diode, 650V, 85A, To-47 Rohs Compliant Unitedsic - 47AK1746 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 650V, 85A, To-47 Rohs Compliant Unitedsic
47AK1746
Sic Schottky Diode, 650V, 85A, To-47 Rohs Compliant Unitedsic 47AK1746
SIC SCHOTTKY DIODE, 650V, 85A, TO-47 ROHS COMPLIANT: YES

SIC SCHOTTKY DIODE, 650V, 85A, TO-47 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors
Product Number UF3C065030K3S UF3C065030K3S 47AK1746
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Sic Schottky Diode, 650V, 85A, To-47 Rohs Compliant Unitedsic
Package Type TO-247; TO-247-3 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 46A MOSFET Transistor - 278-AUIRF7739L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers