Qorvo RF Amplifiers - RF2048TR7 RF2048TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062480-RF2048TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 8GHz Gain: 10dB to 12.4dB Noise Figure: 4.5dB P1dB: 11.1dBm (12.9mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 3 V to 4 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062480-RF2048TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 8GHz Gain: 10dB to 12.4dB Noise Figure: 4.5dB P1dB: 11.1dBm (12.9mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 3 V to 4 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2048TR7
062480-RF2048TR7
RF Amplifiers - RF2048TR7 062480-RF2048TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062480-RF2048TR7 Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 8GHz Gain: 10dB to 12.4dB Noise Figure: 4.5dB P1dB: 11.1dBm (12.9mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 4-Micro-X Supply Voltage - Operating: 3 V to 4 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062480-RF2048TR7
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 8GHz
Gain: 10dB to 12.4dB
Noise Figure: 4.5dB
P1dB: 11.1dBm (12.9mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 4-Micro-X
Supply Voltage - Operating: 3 V to 4 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062480-RF2048TR7
Product Name RF Amplifiers - RF2048TR7
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 10 to 12.4 dB
Maximum Gain 10 to 12.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA4501TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 5G, LTE, WCDMA
Frequency Range 4400 to 5000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details