Rochester Electronics RF Amplifiers - RMPA2550 RMPA2550

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932260-RMPA2550 Features: RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 20-QFN (3x4) Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (3x4) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932260-RMPA2550 Features: RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 20-QFN (3x4) Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (3x4) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RMPA2550
932260-RMPA2550
RF Amplifiers - RMPA2550 932260-RMPA2550
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 932260-RMPA2550 Features: RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 20-QFN (3x4) Package: Bulk Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 20-QFN (3x4) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 932260-RMPA2550
Features: RF Amplifier IC 802.11/WiFi, WLAN 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 20-QFN (3x4)
Package: Bulk
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN (3x4)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 932260-RMPA2550
Product Name RF Amplifiers - RMPA2550
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Specs
Applications RF Microwave
View Details