Qorvo RF Amplifiers QPM2239

Description
13 - 15.5 GHZ 80 W GAN PA MODULE
Request a Quote Datasheet
Description
13 - 15.5 GHZ 80 W GAN PA MODULE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPM2239-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPM2239-ND
RF Amplifiers 2312-QPM2239-ND
13 - 15.5 GHZ 80 W GAN PA MODULE

13 - 15.5 GHZ 80 W GAN PA MODULE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPM2239-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, VSAT, SATCOM
Frequency Range 13000 to 15500 MHz
Minimum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

400 - 4200 MHz, 0.5 Watt High Linearity Amplifier - QPA9119 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 400 to 4200 MHz
View Details
2 suppliers
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-39000-41000-30-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 39000 to 41000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details