Qorvo 5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier QPL8832

Description
The QPL8832 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.
Request a Quote Datasheet
Description
The QPL8832 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier - QPL8832 - Qorvo
Greensboro, NC, United States
5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier
QPL8832
5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier QPL8832
The QPL8832 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.

The QPL8832 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or return path.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPL8832
Product Name 5 - 1218 MHz 75 Ohm 19 dB CATV Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7442TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 4000 MHz
View Details
DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
RF Amplifiers - 2312-QPL7442SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, LNA
Frequency Range 50 to 4000 MHz
View Details
RF Amplifiers - 2312-QPA4536TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24200 to 26500 MHz
View Details