Qorvo DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier QPA7489A

Description
Qorvo's QPA7489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.
Request a Quote Datasheet
Description
Qorvo's QPA7489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier - QPA7489A - Qorvo
Greensboro, NC, United States
DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier
QPA7489A
DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier QPA7489A
Qorvo's QPA7489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.

Qorvo's QPA7489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between junctions. Cancellation of emitter junction non-linearities results in higher suppression of intermodulation products. Only two DC-blocking capacitors, a bias resistor, and an optional RF choke are required for operation.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number QPA7489A
Product Name DC - 3000 MHz Cascadable SiGe HBT MMIC Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 17.7 dB
Maximum Gain 17.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmW LNA - 1068132 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 72000 to 80000 MHz
Maximum Gain 23 dB
View Details
RF Amplifiers - 2312-QPL8833TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 450 to 1000 MHz
Minimum Gain 31 dB
View Details