Qorvo
RF Amplifiers
QPA0524TR7
Description
24GHZ 5W MMIC PA
Request a Quote
Email Supplier
Datasheet
Description
24GHZ 5W MMIC PA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-QPA0524TR7TR-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
5G, Radar
|
|
Frequency Range
|
24250 to 26500 MHz
|
|
Minimum Gain
|
23 dB
|
|
Maximum Gain
|
23 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
Radar
Frequency Range
2900 to 3300 MHz
View Details
Applications
RF Microwave
Package Type
Surface Mount
View Details
Output Power
26 dBm
Operating Voltage
3.6 volts
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details