Qorvo RF Amplifiers QPA3325TR13

Description
MCM, 24V, 11W, 1.2GHZ, 25DB
Request a Quote Datasheet
Description
MCM, 24V, 11W, 1.2GHZ, 25DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA3325TR13TR-ND - DigiKey
Thief River Falls, MN, United States
MCM, 24V, 11W, 1.2GHZ, 25DB

MCM, 24V, 11W, 1.2GHZ, 25DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA3325TR13TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 26.5 dB
Maximum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF9831A - 1088167-RF9831A - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details