Qorvo RF Amplifiers QPA8840SR

Description
1.8GHZ 12 V POWER DOUBLER MMIC 2
Request a Quote Datasheet
Description
1.8GHZ 12 V POWER DOUBLER MMIC 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA8840SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA8840SRTR-ND
RF Amplifiers 2312-QPA8840SRTR-ND
1.8GHZ 12 V POWER DOUBLER MMIC 2

1.8GHZ 12 V POWER DOUBLER MMIC 2

Buy Now Datasheet
RF Amplifiers - 2312-QPA8840SRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8GHZ 12 V POWER DOUBLER MMIC 2

1.8GHZ 12 V POWER DOUBLER MMIC 2

Buy Now Datasheet
RF Amplifiers - 2312-QPA8840SRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPA8840SRCT-ND
RF Amplifiers 2312-QPA8840SRCT-ND
1.8GHZ 12 V POWER DOUBLER MMIC 2

1.8GHZ 12 V POWER DOUBLER MMIC 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA8840SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB/MB/HB Diversity Receive Module - SKY5A5012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details
RF Amplifiers - NLB-310-T1 - 790722-NLB-310-T1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
2 suppliers
1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details