Qorvo 5 - 7 GHz Wi-Fi 6E Medium Power Front End Module QPF4750

Description
The Qorvo® QPF4750 is an extreme wideband medium power front end module (FEM) designed for Wi-Fi 6E (802.11ax) systems. This FEM implements extreme wideband amplfier technology to create an easier to use and extremely compact solution for Wi-Fi applications where operating on any channel within U-NII1-8's 2GHz of bandwidth is deisred. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF4750 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote
Description
The Qorvo® QPF4750 is an extreme wideband medium power front end module (FEM) designed for Wi-Fi 6E (802.11ax) systems. This FEM implements extreme wideband amplfier technology to create an easier to use and extremely compact solution for Wi-Fi applications where operating on any channel within U-NII1-8's 2GHz of bandwidth is deisred. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF4750 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 - 7 GHz Wi-Fi 6E Medium Power Front End Module - QPF4750 - Qorvo
Greensboro, NC, United States
5 - 7 GHz Wi-Fi 6E Medium Power Front End Module
QPF4750
5 - 7 GHz Wi-Fi 6E Medium Power Front End Module QPF4750
The Qorvo® QPF4750 is an extreme wideband medium power front end module (FEM) designed for Wi-Fi 6E (802.11ax) systems. This FEM implements extreme wideband amplfier technology to create an easier to use and extremely compact solution for Wi-Fi applications where operating on any channel within U-NII1-8's 2GHz of bandwidth is deisred. The small form factor and integrated matching minimizes layout area in the application. Performance is focused on optimizing the PA for a 5 V supply voltage, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF4750 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

The Qorvo® QPF4750 is an extreme wideband medium power front end module (FEM) designed for Wi-Fi 6E (802.11ax) systems. This FEM implements extreme wideband amplfier technology to create an easier to use and extremely compact solution for Wi-Fi applications where operating on any channel within U-NII1-8's 2GHz of bandwidth is deisred. The small form factor and integrated matching minimizes layout area in the application.

Performance is focused on optimizing the PA for a 5 V supply voltage, that conserves power consumption while maintaining the highest linear output power and leading edge throughput. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions.

Integrated die level filtering for 2nd and 3rd harmonics as well as 2.4 GHz rejection for DBDC operation are included. For application feedback, a DC power detector is integrated in the package providing a proportional voltage for a given output power from the transmit path. The QPF4750 integrates a 5 - 7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4750
Product Name 5 - 7 GHz Wi-Fi 6E Medium Power Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
2.5 - 4 GHz S-Band Receive VGA Module - QPM2101 - Qorvo
Specs
Features RoHS
Operating Frequency 2500 to 4000 MHz
Package Type OVN QFN
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4657 - Qorvo
Specs
Features RoHS
Operating Frequency 5000 to 125000 MHz
Package Type Laminate
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45508 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details